Texas Instruments High-Performance Analog UCC27526DSDT

Description
Buffer/Inverter Based MOSFET Driver, 5A, BICMOS, PDSO8
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 5A, BICMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC27526DSDT is a dual-channel, high-speed, low-side gate driver designed to effectively drive MOSFET and IGBT power switches, with 5 A peak source and sink current capability per channel. It is housed in a 3 mm × 3 mm WSON-8 package with an exposed thermal pad. The device supports dual-input configuration for each channel, enabling flexible inverting or non-inverting operation via INx+ and INx- pins, with outputs held low when inputs are floating. It operates from a 4.5 V to 18 V single supply, features TTL and CMOS compatible input thresholds with hysteresis for noise immunity, and has typical propagation delays of 13 ns and 1 ns channel-to-channel delay matching. The outputs are held low during undervoltage lockout for glitch-free power sequencing. The device is qualified for operation from -40°C to 140°C and meets IEC 60286-3 and RoHS standards.

Datasheet Summary
Powered by GS/AI

The UCC27526DSDT is a dual-channel, high-speed, low-side gate driver designed to effectively drive MOSFET and IGBT power switches, with 5 A peak source and sink current capability per channel. It is housed in a 3 mm × 3 mm WSON-8 package with an exposed thermal pad. The device supports dual-input configuration for each channel, enabling flexible inverting or non-inverting operation via INx+ and INx- pins, with outputs held low when inputs are floating. It operates from a 4.5 V to 18 V single supply, features TTL and CMOS compatible input thresholds with hysteresis for noise immunity, and has typical propagation delays of 13 ns and 1 ns channel-to-channel delay matching. The outputs are held low during undervoltage lockout for glitch-free power sequencing. The device is qualified for operation from -40°C to 140°C and meets IEC 60286-3 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
 - UCC27526DSDT - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 5A, BICMOS, PDSO8

Buffer/Inverter Based MOSFET Driver, 5A, BICMOS, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number UCC27526DSDT
Package Type WSON8
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827066P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
CSD25213W10 P-Channel NexFET? Power MOSFET - CSD25213W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0470 ohms
View Details
7 suppliers