Nexperia B.V. Single FETs, MOSFETs BUK7Y08-40B,115

Description
N-Channel 40V 75A (Tc) 105W (Tc) Surface Mount LFPAK56, Power-SO8
Request a Quote Datasheet
Description
N-Channel 40V 75A (Tc) 105W (Tc) Surface Mount LFPAK56, Power-SO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-4601-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4601-1-ND
Single FETs, MOSFETs 1727-4601-1-ND
N-Channel 40V 75A (Tc) 105W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 75A (Tc) 105W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324651-BUK7Y08-40B,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324651-BUK7Y08-40B,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324651-BUK7Y08-40B,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324651-BUK7Y08-40B, 115 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 105W (Tc) Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 36.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2040 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SC-100, SOT-669 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-5511-6-ND,1727-4 601-6,1727-4601-2,17 27-4601-1,568-5511-2 -ND,568-5511-1,568-5 511-2,BUK7Y0840B115, 568-5511-1-ND,934063 311115,568-5511-6 Base Product Number: BUK7Y08 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324651-BUK7Y08-40B,115
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 105W (Tc)
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 36.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2040 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SC-100, SOT-669
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-5511-6-ND,1727-4601-6,1727-4601-2,1727-4601-1,568-5511-2-ND,568-5511-1,568-5511-2,BUK7Y0840B115,568-5511-1-ND,934063311115,568-5511-6
Base Product Number: BUK7Y08
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel SOIC MOSFET Transistor
278-BUK7Y08-40B,115
N-Channel SOIC MOSFET Transistor 278-BUK7Y08-40B,115
N-channel TrenchMOS standard level FET SOIC 4-Pin Product overview: BUK7Y08-40B,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y08-40B,115 can be used for catalog matching and distributor lookup.

N-channel TrenchMOS standard level FET SOIC 4-Pin Product overview: BUK7Y08-40B,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y08-40B,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y08-40B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y08-40B,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y08-40B,115
MOSFET N-CH 40V 75A LFPAK56

MOSFET N-CH 40V 75A LFPAK56

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-4601-1-ND 1324651-BUK7Y08-40B,115 278-BUK7Y08-40B,115 BUK7Y08-40B,115
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type SC-100, SOT-669 SOT3; SC-100, SOT-669 SC-100, SOT-669
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details