Texas Instruments PMIC - PMIC - Gate Drivers - UCC27524ADGNR UCC27524ADGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115712-UCC27524ADGN R Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 7ns, 6ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115712-UCC27524ADGN R Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 7ns, 6ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27524ADGNR - 1115712-UCC27524ADGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27524ADGNR
1115712-UCC27524ADGNR
PMIC - PMIC - Gate Drivers - UCC27524ADGNR 1115712-UCC27524ADGNR
Manufacturer: Texas Instruments Win Source Part Number: 1115712-UCC27524ADGN R Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 7ns, 6ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115712-UCC27524ADGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 5A, 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 7ns, 6ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Gate Drivers - UCC27524ADGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27524ADGNR
PMIC - Gate Drivers UCC27524ADGNR
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1115712-UCC27524ADGNR UCC27524ADGNR
Product Name PMIC - PMIC - Gate Drivers - UCC27524ADGNR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-74AHC3G04GTXTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers