Texas Instruments PMIC - PMIC - Gate Drivers - UCC27524A1QDGNRQ1 UCC27524A1QDGNRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 901714-UCC27524A1QDG NRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC27524A1 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46913-1, -296-46913-1-ND, UCC27524A1QDGNRQ1-ND , 296-46913-6, 296-46913-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901714-UCC27524A1QDG NRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC27524A1 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46913-1, -296-46913-1-ND, UCC27524A1QDGNRQ1-ND , 296-46913-6, 296-46913-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27524A1QDGNRQ1 - 901714-UCC27524A1QDGNRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27524A1QDGNRQ1
901714-UCC27524A1QDGNRQ1
PMIC - PMIC - Gate Drivers - UCC27524A1QDGNRQ1 901714-UCC27524A1QDGNRQ1
Manufacturer: Texas Instruments Win Source Part Number: 901714-UCC27524A1QDG NRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC27524A1 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46913-1, -296-46913-1-ND, UCC27524A1QDGNRQ1-ND , 296-46913-6, 296-46913-2

Manufacturer: Texas Instruments
Win Source Part Number: 901714-UCC27524A1QDGNRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC27524A1
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46913-1, -296-46913-1-ND, UCC27524A1QDGNRQ1-ND, 296-46913-6, 296-46913-2

Buy Now Datasheet
PMIC - Gate Drivers - UCC27524A1QDGNRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27524A1QDGNRQ1
PMIC - Gate Drivers UCC27524A1QDGNRQ1
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 901714-UCC27524A1QDGNRQ1 UCC27524A1QDGNRQ1
Product Name PMIC - PMIC - Gate Drivers - UCC27524A1QDGNRQ1 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details