The MYXAP54RHC00/V is a radiation-hardened quad 2-input NAND gate in a 14-pin flat-pack package, designed for space applications with a total ionizing dose (TID) tolerance of 30kRAD (Si) and single-event latchup (SEL) immunity up to 80 MeV·cm²/mg. It operates across a 1.65V to 5.50V voltage range and features zero-power cold sparing and class 2 ESD protection. This device is part of Micross's RAD-FLEX™ logic series, qualified to MIL-PRF-38534 for hermetic ICs.
Micross provides Apogee technology as bare die, standard components, “Retail +” mil-temp screened integrated circuits (ICs), “QED” MIL-PRF-38535 qualified plastic encapsulated microcircuits (NASA/Goddard Space EEE-INST-002, Level 2 PEMs), or as MIL-PRF-38534 qualified hermetic ICs, and all of these formats can be optimized for specific application needs through value-added enhancements.
Logic Devices Include
QED (Qualified Encapsulated Device):
Plastic encapsulated microcircuit screened and qualified to NASA electrical, electronic and electromechanical instructions EEE-INST-002, section M2 as a Level 2 PEM.
Hermetic:
Addresses the hi-reliability requirements for deep space missions and ultimate reliability.
| Micross Components, Inc. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MYXAP54RHC00/V |
| Product Name | Quad 2-Input NAND |
| Pin Count | 14 |