Texas Instruments UCC27518 4A/4A Single Channel High-Speed Low-side Gate Driver UCC27518DBVT

Description
4A/4A Single Channel High-Speed Low-side Gate Driver 5-SOT-23 -40 to 140
Request a Quote Datasheet
Description
4A/4A Single Channel High-Speed Low-side Gate Driver 5-SOT-23 -40 to 140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC27518 4A/4A Single Channel High-Speed Low-side Gate Driver - UCC27518DBVT - Texas Instruments
Dallas, TX, United States
UCC27518 4A/4A Single Channel High-Speed Low-side Gate Driver
UCC27518DBVT
UCC27518 4A/4A Single Channel High-Speed Low-side Gate Driver UCC27518DBVT
4A/4A Single Channel High-Speed Low-side Gate Driver 5-SOT-23 -40 to 140

4A/4A Single Channel High-Speed Low-side Gate Driver 5-SOT-23 -40 to 140

Buy Now Datasheet
Singapore, Singapore
4A 12V SOT-23 Gate Driver IC
730-UCC27518DBVT
4A 12V SOT-23 Gate Driver IC 730-UCC27518DBVT
1-Ch Gate Driver, 4A, SOT-23, 12V, 11ns Fall Product overview: UCC27518DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 12V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 12V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27518DBVT can be used for catalog matching and distributor lookup.

1-Ch Gate Driver, 4A, SOT-23, 12V, 11ns Fall Product overview: UCC27518DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 12V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 12V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27518DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - UCC27518DBVT - 1115706-UCC27518DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27518DBVT
1115706-UCC27518DBVT
PMIC - PMIC - Gate Drivers - UCC27518DBVT 1115706-UCC27518DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1115706-UCC27518DBVT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 8ns, 7ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115706-UCC27518DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - 296-30532-1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-30532-1-ND
Gate Drivers 296-30532-1-ND
Low-Side Gate Driver IC Inverting SOT-23-5

Low-Side Gate Driver IC Inverting SOT-23-5

Buy Now Datasheet
Gate Drivers - 296-30532-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-30532-2-ND
Gate Drivers 296-30532-2-ND
Low-Side Gate Driver IC Inverting SOT-23-5

Low-Side Gate Driver IC Inverting SOT-23-5

Buy Now Datasheet
Gate Drivers - 296-30532-6-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-30532-6-ND
Gate Drivers 296-30532-6-ND
Low-Side Gate Driver IC Inverting SOT-23-5

Low-Side Gate Driver IC Inverting SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27518DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27518DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27518DBVT
IC GATE DRVR LOW-SIDE SOT23-5

IC GATE DRVR LOW-SIDE SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
UCC27518DBVT
Gate Drivers UCC27518DBVT
Gate Drivers 4A/4A Sgl Ch Hi-Spd Low-side Gate Driver

Gate Drivers 4A/4A Sgl Ch Hi-Spd Low-side Gate Driver

Buy Now Datasheet
Driver, Gate, 18Vin, 4A, Inv, 5Sot23; Driver Configuration Texas Instruments - 28AH6322 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Gate, 18Vin, 4A, Inv, 5Sot23; Driver Configuration Texas Instruments
28AH6322
Driver, Gate, 18Vin, 4A, Inv, 5Sot23; Driver Configuration Texas Instruments 28AH6322
DRIVER, GATE, 18VIN, 4A, INV, 5SOT23; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:8ns; Output Delay:7ns; Operating RoHS Compliant: Yes

DRIVER, GATE, 18VIN, 4A, INV, 5SOT23; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:8ns; Output Delay:7ns; Operating RoHS Compliant: Yes

Supplier's Site
Gate Drivers - UCC27518DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27518DBVT
Gate Drivers UCC27518DBVT
Low-Side Gate Driver IC Inverting SOT-23-5

Low-Side Gate Driver IC Inverting SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27518DBVT 730-UCC27518DBVT 1115706-UCC27518DBVT 296-30532-1-ND UCC27518DBVT UCC27518DBVT 28AH6322 UCC27518DBVT
Product Name UCC27518 4A/4A Single Channel High-Speed Low-side Gate Driver 4A 12V SOT-23 Gate Driver IC PMIC - PMIC - Gate Drivers - UCC27518DBVT Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Driver, Gate, 18Vin, 4A, Inv, 5Sot23; Driver Configuration Texas Instruments Gate Drivers
Driver Type Low-side Low-side Low-side Low-side
Output Configuration Inverting Inverting Inverting
Input Threshold CMOS
Output Current 4 amps 4 amps 4 amps 4 amps 4 amps
Supply Voltage 4.5 to 18 volts 12 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1103PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC318DLR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
Clock Buffers, Drivers - CDCLVP110MVFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details