Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - DRV8846RGER DRV8846RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034176-DRV8846RGER Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 4 V to 18 V Rds On (Typ): 350 mOhm LS, 550 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 4 V to 18 V Channel Output Current: 1A Alternative Parts (Cross-Reference): LV8805V-TLM-H; BD6974FV-E2; BD6967FVM-TR; DRV8846RGER; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034176-DRV8846RGER Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 4 V to 18 V Rds On (Typ): 350 mOhm LS, 550 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 4 V to 18 V Channel Output Current: 1A Alternative Parts (Cross-Reference): LV8805V-TLM-H; BD6974FV-E2; BD6967FVM-TR; DRV8846RGER; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8846RGER - 1034176-DRV8846RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8846RGER
1034176-DRV8846RGER
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8846RGER 1034176-DRV8846RGER
Manufacturer: Texas Instruments Win Source Part Number: 1034176-DRV8846RGER Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 4 V to 18 V Rds On (Typ): 350 mOhm LS, 550 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 4 V to 18 V Channel Output Current: 1A Alternative Parts (Cross-Reference): LV8805V-TLM-H; BD6974FV-E2; BD6967FVM-TR; DRV8846RGER; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034176-DRV8846RGER
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 4 V to 18 V
Rds On (Typ): 350 mOhm LS, 550 mOhm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 4 V to 18 V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): LV8805V-TLM-H; BD6974FV-E2; BD6967FVM-TR; DRV8846RGER;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1034176-DRV8846RGER
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - DRV8846RGER
Supply Voltage 4 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74VHC126BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT762
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - A6277SLW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Driver IC - SI8230AD-ASR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
Clock Buffers, Drivers - CDC339DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details