Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - DRV8850RGYT DRV8850RGYT

Description
Manufacturer: Texas Instruments Win Source Part Number: 772844-DRV8850RGYT Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: 24-VFQFN Exposed Pad Applications: DC Motors, General Purpose, Solenoids Mounting: SMD Technology: NMOS Operating Supply Voltage: 2 V ~ 5.5 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge Voltage - Load: 2 V ~ 5.5 V Rds On (Typ): 30 mOhm LS, 35 mOhm HS Load Type: Inductive Current - Peak Output: 8A Family Name: DRV8850 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (5.5x3.5) Output Current per Channel: 5A Alternative Parts (Cross-Reference): BD65496MUV-E2; LV8062FA-AH; UPD16835AGS-BGG-E2-A ; MPC17529EV; Introduction Date: November 26, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772844-DRV8850RGYT Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: 24-VFQFN Exposed Pad Applications: DC Motors, General Purpose, Solenoids Mounting: SMD Technology: NMOS Operating Supply Voltage: 2 V ~ 5.5 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge Voltage - Load: 2 V ~ 5.5 V Rds On (Typ): 30 mOhm LS, 35 mOhm HS Load Type: Inductive Current - Peak Output: 8A Family Name: DRV8850 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (5.5x3.5) Output Current per Channel: 5A Alternative Parts (Cross-Reference): BD65496MUV-E2; LV8062FA-AH; UPD16835AGS-BGG-E2-A ; MPC17529EV; Introduction Date: November 26, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8850RGYT - 772844-DRV8850RGYT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8850RGYT
772844-DRV8850RGYT
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8850RGYT 772844-DRV8850RGYT
Manufacturer: Texas Instruments Win Source Part Number: 772844-DRV8850RGYT Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: 24-VFQFN Exposed Pad Applications: DC Motors, General Purpose, Solenoids Mounting: SMD Technology: NMOS Operating Supply Voltage: 2 V ~ 5.5 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge Voltage - Load: 2 V ~ 5.5 V Rds On (Typ): 30 mOhm LS, 35 mOhm HS Load Type: Inductive Current - Peak Output: 8A Family Name: DRV8850 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (5.5x3.5) Output Current per Channel: 5A Alternative Parts (Cross-Reference): BD65496MUV-E2; LV8062FA-AH; UPD16835AGS-BGG-E2-A ; MPC17529EV; Introduction Date: November 26, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772844-DRV8850RGYT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Slew Rate Controlled
Package: 24-VFQFN Exposed Pad
Applications: DC Motors, General Purpose, Solenoids
Mounting: SMD
Technology: NMOS
Operating Supply Voltage: 2 V ~ 5.5 V
Interface: Logic
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Output Configuration: Half Bridge
Voltage - Load: 2 V ~ 5.5 V
Rds On (Typ): 30 mOhm LS, 35 mOhm HS
Load Type: Inductive
Current - Peak Output: 8A
Family Name: DRV8850
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (5.5x3.5)
Output Current per Channel: 5A
Alternative Parts (Cross-Reference): BD65496MUV-E2; LV8062FA-AH; UPD16835AGS-BGG-E2-A; MPC17529EV;
Introduction Date: November 26, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 772844-DRV8850RGYT
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - DRV8850RGYT
Supply Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330J-B02455-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Clock Buffers, Drivers - CDCLVP110VFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details