Texas Instruments PMIC - PMIC - Gate Drivers - UCC27517ADBVR UCC27517ADBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901711-UCC27517ADBVR Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: UCC27517 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-41037-1-ND, UCC27517ADBVR-ND, 296-41037-6, 296-41037-2, 296-41037-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901711-UCC27517ADBVR Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: UCC27517 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-41037-1-ND, UCC27517ADBVR-ND, 296-41037-6, 296-41037-2, 296-41037-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27517ADBVR - 901711-UCC27517ADBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27517ADBVR
901711-UCC27517ADBVR
PMIC - PMIC - Gate Drivers - UCC27517ADBVR 901711-UCC27517ADBVR
Manufacturer: Texas Instruments Win Source Part Number: 901711-UCC27517ADBVR Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: UCC27517 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-41037-1-ND, UCC27517ADBVR-ND, 296-41037-6, 296-41037-2, 296-41037-1

Manufacturer: Texas Instruments
Win Source Part Number: 901711-UCC27517ADBVR
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC27517
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-41037-1-ND, UCC27517ADBVR-ND, 296-41037-6, 296-41037-2, 296-41037-1

Buy Now Datasheet
PMIC - Gate Drivers - UCC27517ADBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27517ADBVR
PMIC - Gate Drivers UCC27517ADBVR
IC GATE DRVR LOW-SIDE SOT23-5

IC GATE DRVR LOW-SIDE SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 901711-UCC27517ADBVR UCC27517ADBVR
Product Name PMIC - PMIC - Gate Drivers - UCC27517ADBVR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222734P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT00PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers