The MYXAP54RHC486/V is a 14-pin flat-pack dual I/O arbiter with 30 krad(Si) total ionizing dose (TID) tolerance and single event latch-up (SEL) immunity up to 80 MeV·cm²/mg. It operates across a 1.65V to 5.50V voltage range and features zero-power cold sparing on all inputs and outputs with class 2 ESD protection. The device is fabricated on a 180 nm CMOS process with rad-hard by design techniques and includes SnPb lead finish.
Micross provides Apogee technology as bare die, standard components, “Retail +” mil-temp screened integrated circuits (ICs), “QED” MIL-PRF-38535 qualified plastic encapsulated microcircuits (NASA/Goddard Space EEE-INST-002, Level 2 PEMs), or as MIL-PRF-38534 qualified hermetic ICs, and all of these formats can be optimized for specific application needs through value-added enhancements.
Logic Devices Include
QED (Qualified Encapsulated Device):
Plastic encapsulated microcircuit screened and qualified to NASA electrical, electronic and electromechanical instructions EEE-INST-002, section M2 as a Level 2 PEM.
Hermetic:
Addresses the hi-reliability requirements for deep space missions and ultimate reliability.
| Micross Components, Inc. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MYXAP54RHC486/V |
| Product Name | Dual I/O Arbiter |
| Pin Count | 14 |