Texas Instruments PMIC - PMIC - Gate Drivers - UCC27511DBVT UCC27511DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115701-UCC27511DBVT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.4V Current - Peak Output (Source, Sink): 4A, 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 8ns, 7ns Alternative Parts (Cross-Reference): MAX5048AAUT+T; UCC27511AQDBVRQ1; UCC27511DBVR; UCC27511DBVT; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115701-UCC27511DBVT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.4V Current - Peak Output (Source, Sink): 4A, 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 8ns, 7ns Alternative Parts (Cross-Reference): MAX5048AAUT+T; UCC27511AQDBVRQ1; UCC27511DBVR; UCC27511DBVT; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27511DBVT - 1115701-UCC27511DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27511DBVT
1115701-UCC27511DBVT
PMIC - PMIC - Gate Drivers - UCC27511DBVT 1115701-UCC27511DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1115701-UCC27511DBVT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.4V Current - Peak Output (Source, Sink): 4A, 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 8ns, 7ns Alternative Parts (Cross-Reference): MAX5048AAUT+T; UCC27511AQDBVRQ1; UCC27511DBVR; UCC27511DBVT; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115701-UCC27511DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 4A, 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 8ns, 7ns
Alternative Parts (Cross-Reference): MAX5048AAUT+T; UCC27511AQDBVRQ1; UCC27511DBVR; UCC27511DBVT;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Gate Drivers - UCC27511DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27511DBVT
PMIC - Gate Drivers UCC27511DBVT
IC GATE DRVR LOW-SIDE SOT23-6

IC GATE DRVR LOW-SIDE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1115701-UCC27511DBVT UCC27511DBVT
Product Name PMIC - PMIC - Gate Drivers - UCC27511DBVT PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
Logic Gates - 2222733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Logic IC - 706-74AHCT259D112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type, Latch
Supply Voltage 5.5 V
Propagation Delay 23 ns
View Details
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details