Manufacturer: Texas Instruments
Win Source Part Number: 083838-UCC27511DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 4A, 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 8ns, 7ns
Alternative Parts (Cross-Reference): MAX5048AAUT+T; UCC27511AQDBVRQ1; UCC27511DBVR; UCC27511DBVT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE SOT23-6
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 083838-UCC27511DBVR | UCC27511DBVR |
| Product Name | PMIC - PMIC - Gate Drivers - UCC27511DBVR | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |