Nexperia B.V. Quad 2-input EXCLUSIVE-OR gate 74AHC86BQ,115

Description
The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC86: CMOS level For 74AHCT86: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC86: CMOS level For 74AHCT86: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input EXCLUSIVE-OR gate - 74AHC86BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input EXCLUSIVE-OR gate
74AHC86BQ,115
Quad 2-input EXCLUSIVE-OR gate 74AHC86BQ,115
The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC86: CMOS level For 74AHCT86: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC86: CMOS level
    • For 74AHCT86: TTL level
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1124191-74AHC86BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1124191-74AHC86BQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 1124191-74AHC86BQ,115
Win Source Part Number: 1124191-74AHC86BQ,11 5 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-DHVQFN (2.5x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): "74AHC86BQ,115"; 74AHC86BQ 115; 74AHC86BQ115; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-9097-6-ND,1727-6 777-2,1727-6777-6,74 AHC86BQ-G,74AHC86BQ- G-ND,1727-6777-1,568 -9097-1,568-9097-2,9 35285547115,568-9097 -6,568-9097-1-ND,74A HC86BQ,115-ND,568-90 97-2-ND Base Product Number: 74AHC86

Win Source Part Number: 1124191-74AHC86BQ,115
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-DHVQFN (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): "74AHC86BQ,115"; 74AHC86BQ 115; 74AHC86BQ115;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 568-9097-6-ND,1727-6777-2,1727-6777-6,74AHC86BQ-G,74AHC86BQ-G-ND,1727-6777-1,568-9097-1,568-9097-2,935285547115,568-9097-6,568-9097-1-ND,74AHC86BQ,115-ND,568-9097-2-ND
Base Product Number: 74AHC86

Buy Now Datasheet
Gates and Inverters - 1727-6777-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6777-2-ND
Gates and Inverters 1727-6777-2-ND
XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-6777-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6777-1-ND
Gates and Inverters 1727-6777-1-ND
XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-6777-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6777-6-ND
Gates and Inverters 1727-6777-6-ND
XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
IC GATE XOR 4CH 2-INP 14DHVQFN Product overview: 74AHC86BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC86BQ,115 can be used for catalog matching and distributor lookup.

IC GATE XOR 4CH 2-INP 14DHVQFN Product overview: 74AHC86BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC86BQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC86BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC86BQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC86BQ,115
IC GATE XOR 4CH 2-INP 14DHVQFN

IC GATE XOR 4CH 2-INP 14DHVQFN

Supplier's Site
Gates and Inverters - 74AHC86BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC86BQ,115
Gates and Inverters 74AHC86BQ,115
XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Gates and Inverters - 74AHC86BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC86BQ,115
Logic - Gates and Inverters 74AHC86BQ,115
IC GATE XOR 4CH 2-INP 14DHVQFN

IC GATE XOR 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2222 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2222
Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2222
XOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

XOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC86BQ,115 1124191-74AHC86BQ,115 1727-6777-2-ND 705-74AHC86BQ,115 74AHC86BQ,115 74AHC86BQ,115 74AHC86BQ,115 74AH2222
Product Name Quad 2-input EXCLUSIVE-OR gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V 5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
IC Package Type Other; SOT762-1 SOT762-1 Other; 14-VFQFN Exposed Pad Other; Tape & Reel (TR) Other; 14-VFQFN Exposed Pad
Inputs 2 2 2 2
Propagation Delay 8.8 ns 8.8 ns 8.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND gate - 74AHCT00D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
10 suppliers
2-input OR gate - 74AHC1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
11 suppliers
Logic Gates - 510083 - RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details
Quad 2-input AND gate - 74AHCT08BZZ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers