Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27424MDGNREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320025-UCC27424MDGN REP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 20ns, 15ns Voltage - Supply: 4V ~ 15V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-22533-1-NDR,-UC C27424MDGNREP-NDR,29 6-22533-2-NDR,296-UC C27424MDGNREPCT,296- 22533-2,296-UCC27424 MDGNREPCT-ND,296-225 33-1,-296-22533-1-ND ,296-UCC27424MDGNREP DKR,296-22533-2-ND,- UCC27424MDGNREP,296- 22533-6-NDR,296-UCC2 7424MDGNREPDKR-ND,29 6-22533-6-ND,-321-UC C27424MDGNREPCT,V62/ 07624-01XE,-V62/0762 4-01XE,296-22533-6,- V62/07624-01XE-NDR,2 96-UCC27424MDGNREPTR ,296-22533-1-ND,296- 22533-1-NDR,-296-225 33-1 Base Product Number: UCC27424 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320025-UCC27424MDGN REP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 20ns, 15ns Voltage - Supply: 4V ~ 15V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-22533-1-NDR,-UC C27424MDGNREP-NDR,29 6-22533-2-NDR,296-UC C27424MDGNREPCT,296- 22533-2,296-UCC27424 MDGNREPCT-ND,296-225 33-1,-296-22533-1-ND ,296-UCC27424MDGNREP DKR,296-22533-2-ND,- UCC27424MDGNREP,296- 22533-6-NDR,296-UCC2 7424MDGNREPDKR-ND,29 6-22533-6-ND,-321-UC C27424MDGNREPCT,V62/ 07624-01XE,-V62/0762 4-01XE,296-22533-6,- V62/07624-01XE-NDR,2 96-UCC27424MDGNREPTR ,296-22533-1-ND,296- 22533-1-NDR,-296-225 33-1 Base Product Number: UCC27424 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320025-UCC27424MDGNREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320025-UCC27424MDGNREP
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320025-UCC27424MDGNREP
Manufacturer: Texas Instruments Win Source Part Number: 1320025-UCC27424MDGN REP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 20ns, 15ns Voltage - Supply: 4V ~ 15V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-22533-1-NDR,-UC C27424MDGNREP-NDR,29 6-22533-2-NDR,296-UC C27424MDGNREPCT,296- 22533-2,296-UCC27424 MDGNREPCT-ND,296-225 33-1,-296-22533-1-ND ,296-UCC27424MDGNREP DKR,296-22533-2-ND,- UCC27424MDGNREP,296- 22533-6-NDR,296-UCC2 7424MDGNREPDKR-ND,29 6-22533-6-ND,-321-UC C27424MDGNREPCT,V62/ 07624-01XE,-V62/0762 4-01XE,296-22533-6,- V62/07624-01XE-NDR,2 96-UCC27424MDGNREPTR ,296-22533-1-ND,296- 22533-1-NDR,-296-225 33-1 Base Product Number: UCC27424 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320025-UCC27424MDGNREP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 20ns, 15ns
Voltage - Supply: 4V ~ 15V
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-22533-1-NDR,-UCC27424MDGNREP-NDR,296-22533-2-NDR,296-UCC27424MDGNREPCT,296-22533-2,296-UCC27424MDGNREPCT-ND,296-22533-1,-296-22533-1-ND,296-UCC27424MDGNREPDKR,296-22533-2-ND,-UCC27424MDGNREP,296-22533-6-NDR,296-UCC27424MDGNREPDKR-ND,296-22533-6-ND,-321-UCC27424MDGNREPCT,V62/07624-01XE,-V62/07624-01XE,296-22533-6,-V62/07624-01XE-NDR,296-UCC27424MDGNREPTR,296-22533-1-ND,296-22533-1-NDR,-296-22533-1
Base Product Number: UCC27424
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - UCC27424MDGNREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27424MDGNREP
PMIC - Gate Drivers UCC27424MDGNREP
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1320025-UCC27424MDGNREP UCC27424MDGNREP
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC58J/B - Rochester Electronics
Specs
Gate Type AND; OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - 74AHCT132D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Logic Gates - 2222731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details