Texas Instruments UCC27424 Dual 4A MOSFET Driver UCC27424DRG4

Description
Dual 4A MOSFET Driver 8-SOIC -40 to 105
Request a Quote
Description
Dual 4A MOSFET Driver 8-SOIC -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-A high-speed low-side MOSFET driver with enable functions, available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, rated for operation from -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

Dual 4-A high-speed low-side MOSFET driver with enable functions, available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, rated for operation from -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
UCC27424 Dual 4A MOSFET Driver - UCC27424DRG4 - Texas Instruments
Dallas, TX, United States
UCC27424 Dual 4A MOSFET Driver
UCC27424DRG4
UCC27424 Dual 4A MOSFET Driver UCC27424DRG4
Dual 4A MOSFET Driver 8-SOIC -40 to 105

Dual 4A MOSFET Driver 8-SOIC -40 to 105

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Gate Driver IC
730-UCC27424DRG4
Dual SOIC Gate Driver IC 730-UCC27424DRG4
4-A/4-A dual-channel gate driver with enable and 5-V IN handling 8-SOIC -40 to 105 Product overview: UCC27424DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424DRG4 can be used for catalog matching and distributor lookup.

4-A/4-A dual-channel gate driver with enable and 5-V IN handling 8-SOIC -40 to 105 Product overview: UCC27424DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - UCC27424DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
UCC27424DRG4-ND
Gate Drivers UCC27424DRG4-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
UCC27424DRG4
Gate Drivers UCC27424DRG4
Gate Drivers DUAL 4A MOSFET DRIVER

Gate Drivers DUAL 4A MOSFET DRIVER

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27424DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27424DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27424DRG4
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - UCC27424DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27424DRG4
Gate Drivers UCC27424DRG4
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27424DRG4 730-UCC27424DRG4 UCC27424DRG4-ND UCC27424DRG4 UCC27424DRG4 UCC27424DRG4
Product Name UCC27424 Dual 4A MOSFET Driver Dual SOIC Gate Driver IC Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Low-side Low-side
Output Configuration Noninverting Noninverting Inverting; Noninverting
Input Threshold CMOS
Output Current 4 amps 4 amps 4 amps
Supply Voltage 4 to 15 volts 4 to 15 volts 4 to 15 volts 15 to 4 volts 4 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCDB803RSLR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
PMIC - PMIC - Gate Drivers - DRV8305NQPHPQ1 - 1168577-DRV8305NQPHPQ1 - Win Source Electronics
Specs
Driver Type Dual Gate Driver; Three-phase
Output Current 1.25 amps
Supply Voltage 4.4 to 45 volts
View Details
Clock Buffers, Drivers - CGS64B2528WM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube; Other
View Details
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CRTER - 1034170-DRV8833CRTER - Win Source Electronics
Specs
Supply Voltage 2.7 to 10.8 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type 16-WQFN (3x3)
View Details