Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CRTER DRV8833CRTER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034170-DRV8833CRTER Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 550 mOhm LS, 1.18 Ohm HS Load Type: Inductive Current - Peak Output: 1A Family Name: DRV8833C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 600mA Alternative Parts (Cross-Reference): ML4425CS_NL; ML4425IS; ML4425CS; Introduction Date: September 01, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034170-DRV8833CRTER Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 550 mOhm LS, 1.18 Ohm HS Load Type: Inductive Current - Peak Output: 1A Family Name: DRV8833C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 600mA Alternative Parts (Cross-Reference): ML4425CS_NL; ML4425IS; ML4425CS; Introduction Date: September 01, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CRTER - 1034170-DRV8833CRTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CRTER
1034170-DRV8833CRTER
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CRTER 1034170-DRV8833CRTER
Manufacturer: Texas Instruments Win Source Part Number: 1034170-DRV8833CRTER Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 550 mOhm LS, 1.18 Ohm HS Load Type: Inductive Current - Peak Output: 1A Family Name: DRV8833C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 600mA Alternative Parts (Cross-Reference): ML4425CS_NL; ML4425IS; ML4425CS; Introduction Date: September 01, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034170-DRV8833CRTER
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Solenoids, Stepper Motors
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 2.7 V to 10.8 V
Rds On (Typ): 550 mOhm LS, 1.18 Ohm HS
Load Type: Inductive
Current - Peak Output: 1A
Family Name: DRV8833C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-WQFN (3x3)
Supply Voltage - Operating: 2.7 V to 10.8 V
Channel Output Current: 600mA
Alternative Parts (Cross-Reference): ML4425CS_NL; ML4425IS; ML4425CS;
Introduction Date: September 01, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1034170-DRV8833CRTER
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CRTER
Supply Voltage 2.7 to 10.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC366D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details
5KV Gate Driver IC - 906-SI8220DD-D-IS - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
3 suppliers
LED Drivers - A6276ELWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details