Texas Instruments PMIC - PMIC - Gate Drivers - DRV8305NQPHPQ1 DRV8305NQPHPQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1168577-DRV8305NQPHP Q1 Series: Automotive, AEC-Q100 Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 48-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 4.4 V ~ 45 V Channel Type: 3-Phase Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1A, 1.25A Family Name: DRV8305-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-HTQFP (7x7) Alternative Parts (Cross-Reference): STK681-320; SLA7062MLF2102; SLA7062M; Introduction Date: March 10, 2016 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1168577-DRV8305NQPHP Q1 Series: Automotive, AEC-Q100 Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 48-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 4.4 V ~ 45 V Channel Type: 3-Phase Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1A, 1.25A Family Name: DRV8305-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-HTQFP (7x7) Alternative Parts (Cross-Reference): STK681-320; SLA7062MLF2102; SLA7062M; Introduction Date: March 10, 2016 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DRV8305NQPHPQ1 - 1168577-DRV8305NQPHPQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DRV8305NQPHPQ1
1168577-DRV8305NQPHPQ1
PMIC - PMIC - Gate Drivers - DRV8305NQPHPQ1 1168577-DRV8305NQPHPQ1
Manufacturer: Texas Instruments Win Source Part Number: 1168577-DRV8305NQPHP Q1 Series: Automotive, AEC-Q100 Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 48-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 4.4 V ~ 45 V Channel Type: 3-Phase Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1A, 1.25A Family Name: DRV8305-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-HTQFP (7x7) Alternative Parts (Cross-Reference): STK681-320; SLA7062MLF2102; SLA7062M; Introduction Date: March 10, 2016 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1168577-DRV8305NQPHPQ1
Series: Automotive, AEC-Q100
Packaging: Tray
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 48-TQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.4 V ~ 45 V
Channel Type: 3-Phase
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1A, 1.25A
Family Name: DRV8305-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-HTQFP (7x7)
Alternative Parts (Cross-Reference): STK681-320; SLA7062MLF2102; SLA7062M;
Introduction Date: March 10, 2016
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1168577-DRV8305NQPHPQ1
Product Name PMIC - PMIC - Gate Drivers - DRV8305NQPHPQ1
Driver Type Dual Gate Driver; Three-phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6B259KLW - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI5330M-B00232-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details