The UCC27325PE4 is a dual-channel, high-speed, low-side MOSFET driver in a PDIP-8 package, capable of sourcing and sinking 4 A peak current to drive power MOSFETs. It features one inverting and one noninverting output, TTL/CMOS input logic compatible across a 4.5 V to 15 V supply range, and operates with a junction temperature range of -40°C to 125°C. The device meets RoHS standards and is designed for applications such as switch-mode power supplies, DC-DC converters, and motor control. The PDIP-8 package has a body size of 13.97 mm width and 506 mm length as specified for tube packaging. Input pins must not be left floating and are recommended to be tied to VDD or GND when unused.
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27325PE4 |
| Package Type | PDIP8 |