The UCC27323PE4 is a dual inverting high-speed low-side MOSFET driver in a PDIP-8 package, part of the UCC2732x family that delivers 4 A peak sourcing and sinking current to drive MOSFETs at the Miller plateau region. It operates with a supply voltage range of 4.5 V to 15 V and supports TTL/CMOS input levels independent of supply voltage. The device features a -40°C to 125°C operating junction temperature range and includes integrated latch-up protection. The package has a dimension of 9.81 mm × 6.35 mm and meets RoHS standards. It is thermally rated with a junction-to-ambient thermal resistance of 56.6 °C/W.
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27323PE4 |
| Package Type | PDIP8 |