The UCC27322PE4 is a noninverting single 9-A high-speed low-side MOSFET driver with an enable function, available in an 8-pin PDIP package. It operates from a 4.5-V to 15-V supply voltage and delivers ±9-A peak drive current, with typical rise and fall times of 20 ns and 30 ns into a 10-nF load. The device features TTL/CMOS-compatible inputs and an internally pulled-up enable input. The package is rated for operation from -40°C to +105°C and meets RoHS standards with a NIPDAU lead finish.
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27322PE4 |
| Package Type | PDIP8 |