Texas Instruments High-Performance Analog UCC27322D

Description
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDSO8
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC27322D is a single 9-A high-speed low-side MOSFET driver with an enable function, available in an 8-pin SOIC package measuring 3.91 mm × 4.90 mm. It delivers ±9 A peak current at the Miller plateau region using a TrueDrive hybrid output stage, with typical rise and fall times of 20 ns and 30 ns under a 10-nF load. Propagation delay is 25 ns for input falling and 35 ns for input rising. It operates with a 4.5-V to 15-V supply voltage and is rated for a junction temperature range of -40°C to +105°C. The device features TTL/CMOS-compatible inputs, an active-high enable pin, and includes latch-up and ESD protection. It meets RoHS standards and is qualified for automotive use as UCC27322-Q1.

Datasheet Summary
Powered by GS/AI

The UCC27322D is a single 9-A high-speed low-side MOSFET driver with an enable function, available in an 8-pin SOIC package measuring 3.91 mm × 4.90 mm. It delivers ±9 A peak current at the Miller plateau region using a TrueDrive hybrid output stage, with typical rise and fall times of 20 ns and 30 ns under a 10-nF load. Propagation delay is 25 ns for input falling and 35 ns for input rising. It operates with a 4.5-V to 15-V supply voltage and is rated for a junction temperature range of -40°C to +105°C. The device features TTL/CMOS-compatible inputs, an active-high enable pin, and includes latch-up and ESD protection. It meets RoHS standards and is qualified for automotive use as UCC27322-Q1.

Suppliers

Company
Product
Description
Supplier Links
 - UCC27322D - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDSO8

Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number UCC27322D
Package Type SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
9 suppliers
N-channel enhancement mode vertical D-MOS logic level FET - BSP126,115 - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
View Details
8 suppliers