Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - UCC27321P UCC27321P

Description
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDIP8
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCC27321P - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDIP8

Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDIP8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - UCC27321P - 1115678-UCC27321P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27321P
1115678-UCC27321P
PMIC - PMIC - Gate Drivers - UCC27321P 1115678-UCC27321P
Manufacturer: Texas Instruments Win Source Part Number: 1115678-UCC27321P Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 20ns Alternative Parts (Cross-Reference): TC4421VAT; UCC37321PE4; UCC27321P; UCC37321P; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115678-UCC27321P
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 2.7V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 20ns
Alternative Parts (Cross-Reference): TC4421VAT; UCC37321PE4; UCC27321P; UCC37321P;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number UCC27321P 1115678-UCC27321P
Product Name PMIC - PMIC - Gate Drivers - UCC27321P
Package Type PDIP8 SOT3; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
 - 2EDL05N06PFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
CSD16407Q5 N-Channel NexFET™ Power MOSFET - CSD16407Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
8 suppliers