The UCC27201D is a high-frequency, high-side and low-side N-channel MOSFET driver in an 8-pin SOIC package (3.91 mm × 4.90 mm). It provides 3-A peak source and sink current, with 8 ns rise and 7 ns fall times for a 1000-pF load. Propagation delay is 20 ns and delay matching is 1 ns. An on-chip bootstrap diode has a 0.65-V forward voltage and 0.6-Ω dynamic resistance. Input thresholds are TTL-compatible (0.8 V to 1.6 V). Operating supply voltage is 8 V to 17 V, with bootstrap voltage up to 120 V and HS pin tolerance to -5 V. Undervoltage lockout activates below 7.1 V on VDD and 6.7 V on VHB. The device is rated from -40°C to 140°C and meets RoHS standards.
Half Bridge Based MOSFET Driver, 3A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27201D |
| Package Type | SOIC8 |