Nexperia B.V. Single FETs, MOSFETs BUK6507-75C,127

Description
N-Channel 75V 100A (Tc) 204W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 75V 100A (Tc) 204W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 568-7488-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-7488-5-ND
Single FETs, MOSFETs 568-7488-5-ND
N-Channel 75V 100A (Tc) 204W (Tc) Through Hole TO-220AB

N-Channel 75V 100A (Tc) 204W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
75V 100A MOSFET Transistor
278-BUK6507-75C,127
75V 100A MOSFET Transistor 278-BUK6507-75C,127
MOSFET N-CH 75V 100A TO220AB Product overview: BUK6507-75C,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6507-75C,127 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 100A TO220AB Product overview: BUK6507-75C,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6507-75C,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6507-75C,127 - 1025160-BUK6507-75C,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6507-75C,127
1025160-BUK6507-75C,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6507-75C,127 1025160-BUK6507-75C,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025160-BUK6507-75C, 127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 204W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.8V @ 1mA Max Gate Charge: 123nC @ 10V Max Input Capacitance: 7600pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 7.6 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025160-BUK6507-75C,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 204W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Gate Charge: 123nC @ 10V
Max Input Capacitance: 7600pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 7.6 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6507-75C,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK6507-75C,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK6507-75C,127
MOSFET N-CH 75V 100A TO220AB

MOSFET N-CH 75V 100A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 568-7488-5-ND 278-BUK6507-75C,127 1025160-BUK6507-75C,127 BUK6507-75C,127
Product Name Single FETs, MOSFETs 75V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6507-75C,127 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
PD 204000 milliwatts 204000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers