The UCC2581D is a micropower voltage mode PWM controller designed for low-power isolated DC-DC converters in applications such as ISDN I.430. It is housed in a 14-pin narrow body SOIC package and operates from -40°C to +85°C. The device features a low 85µA startup current and 300µA operating current, with programmable oscillator frequency, minimum and maximum duty cycle, and soft start. It includes an internal 7.5V linear preregulator, overcurrent protection, and TTL-compatible external synchronization. The output stage can source and sink up to 1A peak current. The part supports cycle skipping for improved light-load efficiency and is designed for use in single-switch forward and flyback converters.
Micropower Voltage Mode PWM 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UCC2581DTRG4 |
| Product Name | UCC2581 Micropower Voltage Mode PWM |
| Package Type | Other; SOIC |