The LM10506 is a triple buck regulator with integrated LDO power management unit designed for ASIC and SOC applications in solid-state and flash drives. It features three programmable buck regulators with outputs of 1.1V to 3.6V at 1.3A, 1.1V to 3.6V at 400mA, and 0.7V to 1.335V at 600mA, all operating at a 2MHz switching frequency. A 3.2V, 100mA LDO and an SPI-programmable interrupt comparator are also included. The device is housed in a 34-pin DSBGA package measuring 2.84mm by 2.84mm and operates from -40°C to 85°C. Buck regulators support bypass mode and operate with phase-shifted switching to reduce input current ripple. SPI interface enables dynamic voltage scaling and system control integration.
Triple Buck + LDO Power Management Unit 34-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | LM10506TME/NOPB |
| Product Name | LM10506 Triple Buck + LDO Power Management Unit |
| Package Type | Other; DSBGA |