The UC1845A is a current-mode PWM controller optimized for off-line and DC-DC converters, featuring a low start-up current below 0.5 mA, an undervoltage lockout with 8.4 V turn-on and 7.6 V turn-off thresholds, and a maximum duty cycle of 50%. It is available in an 8-pin CDIP package measuring 6.67 mm by 9.60 mm, with an operating temperature range of -55°C to 125°C.
Current Mode PWM Controller 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | 5962-8670408PA |
| Product Name | UC1845A Current Mode PWM Controller |
| Package Type | Other; CDIP,LCCC |