Rochester Electronics Digital Isolators - ADUM4402CRIZ ADUM4402CRIZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911100-ADUM4402CRIZ Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Digital Isolator 5000Vrms Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC-IC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911100-ADUM4402CRIZ Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Digital Isolator 5000Vrms Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC-IC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ADUM4402CRIZ
911100-ADUM4402CRIZ
Digital Isolators - ADUM4402CRIZ 911100-ADUM4402CRIZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 911100-ADUM4402CRIZ Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Digital Isolator 5000Vrms Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC-IC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911100-ADUM4402CRIZ
Series: iCoupler®
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Digital Isolator 5000Vrms Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC-IC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 911100-ADUM4402CRIZ
Product Name Digital Isolators - ADUM4402CRIZ
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-08 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details