Texas Instruments PMIC - PMIC - Power Management - Specialized - UC39432BD UC39432BD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115615-UC39432BD Packaging: Tube/Rail Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115615-UC39432BD Packaging: Tube/Rail Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UC39432BD - 1115615-UC39432BD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UC39432BD
1115615-UC39432BD
PMIC - PMIC - Power Management - Specialized - UC39432BD 1115615-UC39432BD
Manufacturer: Texas Instruments Win Source Part Number: 1115615-UC39432BD Packaging: Tube/Rail Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 24 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115615-UC39432BD
Packaging: Tube/Rail
Applications: Overvoltage Comparator, Optocoupler
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 24 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UC39432BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC39432BD
Power Management - Specialized UC39432BD
Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Buy Now Datasheet
Power Management - Specialized - UC39432BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UC39432BD
Power Management - Specialized UC39432BD
Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Overvoltage Comparator, Optocoupler PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1115615-UC39432BD UC39432BD
Product Name PMIC - PMIC - Power Management - Specialized - UC39432BD Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details