Texas Instruments High-Performance Analog PMIC - Battery Chargers UC3909DW

Description
IC BATT CHG LEAD ACID 20SOIC
Request a Quote Datasheet
Description
IC BATT CHG LEAD ACID 20SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-11345-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-11345-5-ND
PMIC - Battery Chargers 296-11345-5-ND
IC BATT CHG LEAD ACID 20SOIC

IC BATT CHG LEAD ACID 20SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - UC3909DW - 938039-UC3909DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - UC3909DW
938039-UC3909DW
PMIC - PMIC - Battery Chargers - UC3909DW 938039-UC3909DW
Manufacturer: Texas Instruments Win Source Part Number: 938039-UC3909DW Operating Temperature Range: 0°C ~ 70°C (TA) Features: Charger IC Lead Acid 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UC390 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -UC3909DWG4, 296-11345-5, -UC3909DWG4-NDR, -296-11345-5-ND, -296-11345-5, -UC3909DW-NDR, 296-11345-5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 938039-UC3909DW
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Charger IC Lead Acid 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UC390
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -UC3909DWG4, 296-11345-5, -UC3909DWG4-NDR, -296-11345-5-ND, -296-11345-5, -UC3909DW-NDR, 296-11345-5-NDR

Buy Now Datasheet
PMIC - Battery Chargers - UC3909DW - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
UC3909DW
PMIC - Battery Chargers UC3909DW
IC BATT CHG LEAD ACID 20SOIC

IC BATT CHG LEAD ACID 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - UC3909DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
UC3909DW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers UC3909DW
IC BATT CHG LEAD ACID 20SOIC

IC BATT CHG LEAD ACID 20SOIC

Supplier's Site
Battery Chargers - UC3909DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
UC3909DW
Battery Chargers UC3909DW
Charger IC Lead Acid 20-SOIC

Charger IC Lead Acid 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-11345-5-ND 938039-UC3909DW UC3909DW UC3909DW UC3909DW
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - UC3909DW PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Lead Acid Lead Acid Lead Acid; Lead Acid Lead Acid
Features Lead-Free
Package Type 20-SOIC (0.295", 7.50mm Width) SOIC; 20-SOIC SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2486200P - RS Components, Ltd.
Specs
Package Type PG-VQFN
Pins 48
Operating Temperature 175 C (347 F)
View Details
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002ESN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
PMIC - PMIC - Battery Chargers - ISL6292-1CR5Z - 875715-ISL6292-1CR5Z - Win Source Electronics
Specs
Cell Type Li-Ion
Package Type 16-QFN (5x5)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Battery Management - 1907858 - RS Components, Ltd.
Specs
Package Type μmax
Pins 8
View Details