Texas Instruments UC3906 Linear Lead-Acid Battery Charger UC3906Q

Description
Linear Lead-Acid Battery Charger 20-PLCC -20 to 70
Request a Quote Datasheet
Description
Linear Lead-Acid Battery Charger 20-PLCC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC3906 Linear Lead-Acid Battery Charger - UC3906Q - Texas Instruments
Dallas, TX, United States
UC3906 Linear Lead-Acid Battery Charger
UC3906Q
UC3906 Linear Lead-Acid Battery Charger UC3906Q
Linear Lead-Acid Battery Charger 20-PLCC -20 to 70

Linear Lead-Acid Battery Charger 20-PLCC -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - UC3906Q - 140631-UC3906Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - UC3906Q
140631-UC3906Q
PMIC - PMIC - Battery Chargers - UC3906Q 140631-UC3906Q
Manufacturer: Texas Instruments Win Source Part Number: 140631-UC3906Q Packaging: Tube/Rail Battery Chemistry: Lead Acid Programmable Features: Current Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PLCC (9x9) Maximum Supply Voltage: 40V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140631-UC3906Q
Packaging: Tube/Rail
Battery Chemistry: Lead Acid
Programmable Features: Current
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PLCC (9x9)
Maximum Supply Voltage: 40V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-12193-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12193-5-ND
PMIC - Battery Chargers 296-12193-5-ND
IC BATT CHG LEAD ACID 20PLCC

IC BATT CHG LEAD ACID 20PLCC

Buy Now Datasheet
Battery Chargers - UC3906Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
UC3906Q
Battery Chargers UC3906Q
Charger IC Lead Acid 20-PLCC (9x9)

Charger IC Lead Acid 20-PLCC (9x9)

Buy Now Datasheet
Battery Chargers - UC3906Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
UC3906Q
Battery Chargers UC3906Q
Charger IC Lead Acid 20-PLCC (9x9)

Charger IC Lead Acid 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - UC3906Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
UC3906Q
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers UC3906Q
IC BATT CHG LEAD ACID 20PLCC

IC BATT CHG LEAD ACID 20PLCC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number UC3906Q 140631-UC3906Q 296-12193-5-ND UC3906Q UC3906Q UC3906Q
Product Name UC3906 Linear Lead-Acid Battery Charger PMIC - PMIC - Battery Chargers - UC3906Q PMIC - Battery Chargers Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Linear
Features Lead-Free Lead-Free
Package Type PDIP,PLCC,SOIC PLCC; 20-PLCC (9x9) 20-LCC (J-Lead) 20-LCC (J-Lead) 20-LCC (J-Lead)
Supply Voltage 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24090 1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC - BQ24090DGQT - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24157YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002FSNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
BQ24091 1A, Single-Input, Single-Cell Li-Ion Battery Charger with 100k? NTC - BQ24091DGQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers