Linear Lead-Acid Battery Charger 16-SOIC -20 to 70
IC BATT CHG LEAD ACID 16SOIC
IC BATT CHG LEAD ACID 16SOIC
IC BATT CHG LEAD ACID 16SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1276045-UC3906DWTR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Battery Chemistry: Lead Acid
Programmable Features: Current
Family Name: UC3906
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 40V
Alternative Parts (Cross-Reference): UC3906QTR; UC3906J; UC3906QTRG3;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC BATT CHG LEAD ACID 16SOIC
Charger IC Lead Acid 16-SOIC
IC BATT CHG LEAD ACID 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | UC3906DWTR | 296-UC3906DWTR-ND | 1276045-UC3906DWTR | UC3906DWTR | UC3906DWTR | UC3906DWTR |
| Product Name | UC3906 Linear Lead-Acid Battery Charger | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - UC3906DWTR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Linear | |||||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,PLCC,SOIC | 16-SOIC (0.295", 7.50mm Width) | SOIC | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Supply Voltage | 40 volts | 40 volts |