Linear Lead-Acid Battery Charger 16-SOIC -20 to 70
IC BATT CHG LEAD ACID 16SOIC
Linear Battery Charger, UC3906DW
Linear Battery Charger, UC3906DW
Linear Battery Charger, UC3906DW
Manufacturer: Texas Instruments
Win Source Part Number: 035736-UC3906DW
Packaging: Tube/Rail
Battery Chemistry: Lead Acid
Programmable Features: Current
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 40V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
IC BATT CHG LEAD ACID 16SOIC
Charger IC Lead Acid 16-SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | UC3906DW | 296-2230-5-ND | 2520808 | 035736-UC3906DW | UC3906DW | UC3906DW |
| Product Name | UC3906 Linear Lead-Acid Battery Charger | PMIC - Battery Chargers | Battery Management | PMIC - PMIC - Battery Chargers - UC3906DW | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Linear | |||||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,PLCC,SOIC | 16-SOIC (0.295", 7.50mm Width) | SOIC; SOIC-16 | SOIC; 16-SOIC | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) |
| Supply Voltage | 40 volts | 40 volts | 40 volts |