Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UC3871Q UC3871Q

Description
Manufacturer: Texas Instruments Win Source Part Number: 798675-UC3871Q Packaging: Tube Type: Fluorescent Lamp Controller Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Mounting: SMD Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC3871 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UC3871N; UC3871QTR; UC3871DWTRG4; UC3871NG4; UC3871DWTRG4; UC3871DWG4; UC3871DW; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798675-UC3871Q Packaging: Tube Type: Fluorescent Lamp Controller Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Mounting: SMD Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC3871 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UC3871N; UC3871QTR; UC3871DWTRG4; UC3871NG4; UC3871DWTRG4; UC3871DWG4; UC3871DW; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UC3871Q
UC3871Q
PMIC - PMIC - Lighting, Ballast Controllers - UC3871Q UC3871Q
Manufacturer: Texas Instruments Win Source Part Number: 798675-UC3871Q Packaging: Tube Type: Fluorescent Lamp Controller Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Mounting: SMD Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC3871 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UC3871N; UC3871QTR; UC3871DWTRG4; UC3871NG4; UC3871DWTRG4; UC3871DWG4; UC3871DW; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798675-UC3871Q
Packaging: Tube
Type: Fluorescent Lamp Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 20-LCC (J-Lead)
Mounting: SMD
Frequency: 57kHz ~ 78kHz
Operating Supply Voltage: 4.5 V ~ 20 V
Part Status: Obsolete(EOL)
Dimming: No
Family Name: UC3871
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): UC3871N; UC3871QTR; UC3871DWTRG4; UC3871NG4; UC3871DWTRG4; UC3871DWG4; UC3871DW;
Introduction Date: June 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - UC3871Q - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UC3871Q
PMIC - Lighting, Ballast Controllers UC3871Q
IC FLRSCNT LAMP CTR 78KHZ 20PLCC

IC FLRSCNT LAMP CTR 78KHZ 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number UC3871Q UC3871Q
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UC3871Q PMIC - Lighting, Ballast Controllers
Controller Type Fluorescent Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FS155-30T - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details