Smartmore Corporation Limited Digital Controller SMI-24V120-4C1

Description
This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high cycle time, and can be fast deployed, and conveniently maintained. The accuracy can reach ±0.03mm, the point cloud data can be output in 0.6s, and the positioning time is less than 3s, which can meet the high cycle of the production line. The product has a high degree of intelligence and strong versatility, and does not require secondary development, helping users to achieve flexibility in production lines, reducing labor input and tooling customization costs, and improving manufacturing production efficiency. The highly-integrated lightweight body design meets the needs of short-distance positioning for robot arm-mounted installations, and is also friendly to small-load collaborative robots. 1. Applicable to scenarios with short distance, narrow view and small workpieces. 2. Applicable to scenarios where dark or black object requires recognition and positioning. 3. High takt time, 0.6s output point cloud data. 4. It has a certain ability to resist ambient light, and can work under a maximum illumination of 50000lux. 5. The software optimization algorithm eliminates lens distortion and ensures the accuracy of data collection. 6. Small in size and lightweight, matching lightweight mechanical arms. 7. Use high-level shock-resistant and shock-proof hardware, which is stable and reliable. 8. IP65 protection level.
Description
This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high cycle time, and can be fast deployed, and conveniently maintained. The accuracy can reach ±0.03mm, the point cloud data can be output in 0.6s, and the positioning time is less than 3s, which can meet the high cycle of the production line. The product has a high degree of intelligence and strong versatility, and does not require secondary development, helping users to achieve flexibility in production lines, reducing labor input and tooling customization costs, and improving manufacturing production efficiency. The highly-integrated lightweight body design meets the needs of short-distance positioning for robot arm-mounted installations, and is also friendly to small-load collaborative robots. 1. Applicable to scenarios with short distance, narrow view and small workpieces. 2. Applicable to scenarios where dark or black object requires recognition and positioning. 3. High takt time, 0.6s output point cloud data. 4. It has a certain ability to resist ambient light, and can work under a maximum illumination of 50000lux. 5. The software optimization algorithm eliminates lens distortion and ensures the accuracy of data collection. 6. Small in size and lightweight, matching lightweight mechanical arms. 7. Use high-level shock-resistant and shock-proof hardware, which is stable and reliable. 8. IP65 protection level.

Suppliers

Company
Product
Description
Supplier Links
Digital Controller - SMI-24V120-4C1 - Smartmore Corporation Limited
Shatin, N.T, Hong Kong
Digital Controller
SMI-24V120-4C1
Digital Controller SMI-24V120-4C1
This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high cycle time, and can be fast deployed, and conveniently maintained. The accuracy can reach ±0.03mm, the point cloud data can be output in 0.6s, and the positioning time is less than 3s, which can meet the high cycle of the production line. The product has a high degree of intelligence and strong versatility, and does not require secondary development, helping users to achieve flexibility in production lines, reducing labor input and tooling customization costs, and improving manufacturing production efficiency. The highly-integrated lightweight body design meets the needs of short-distance positioning for robot arm-mounted installations, and is also friendly to small-load collaborative robots. 1. Applicable to scenarios with short distance, narrow view and small workpieces. 2. Applicable to scenarios where dark or black object requires recognition and positioning. 3. High takt time, 0.6s output point cloud data. 4. It has a certain ability to resist ambient light, and can work under a maximum illumination of 50000lux. 5. The software optimization algorithm eliminates lens distortion and ensures the accuracy of data collection. 6. Small in size and lightweight, matching lightweight mechanical arms. 7. Use high-level shock-resistant and shock-proof hardware, which is stable and reliable. 8. IP65 protection level.

This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high cycle time, and can be fast deployed, and conveniently maintained. The accuracy can reach ±0.03mm, the point cloud data can be output in 0.6s, and the positioning time is less than 3s, which can meet the high cycle of the production line. The product has a high degree of intelligence and strong versatility, and does not require secondary development, helping users to achieve flexibility in production lines, reducing labor input and tooling customization costs, and improving manufacturing production efficiency. The highly-integrated lightweight body design meets the needs of short-distance positioning for robot arm-mounted installations, and is also friendly to small-load collaborative robots.
1. Applicable to scenarios with short distance, narrow view and small workpieces.
2. Applicable to scenarios where dark or black object requires recognition and positioning.
3. High takt time, 0.6s output point cloud data.
4. It has a certain ability to resist ambient light, and can work under a maximum illumination of 50000lux.
5. The software optimization algorithm eliminates lens distortion and ensures the accuracy of data collection.
6. Small in size and lightweight, matching lightweight mechanical arms.
7. Use high-level shock-resistant and shock-proof hardware, which is stable and reliable.
8. IP65 protection level.

Supplier's Site

Technical Specifications

  Smartmore Corporation Limited
Product Category Lighting Controls
Product Number SMI-24V120-4C1
Product Name Digital Controller
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 296739 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Double Throw AC Switch - 3025BRN - Hubbell Incorporated
Specs
Application Industrial
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
High Power Constant Current Controller - SMI-24V400-1C - Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details