Texas Instruments PMIC - PMIC - Gate Drivers - UC3715DTR UC3715DTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806076-UC3715DTR Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 1A Rise / Fall Time (Typ): 30ns, 25ns Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 150°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 7V ~ 20V Part Number Series: UC3715
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 806076-UC3715DTR Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 1A Rise / Fall Time (Typ): 30ns, 25ns Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 150°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 7V ~ 20V Part Number Series: UC3715
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UC3715DTR - 806076-UC3715DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UC3715DTR
806076-UC3715DTR
PMIC - PMIC - Gate Drivers - UC3715DTR 806076-UC3715DTR
Manufacturer: Texas Instruments Win Source Part Number: 806076-UC3715DTR Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 1A Rise / Fall Time (Typ): 30ns, 25ns Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 150°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 7V ~ 20V Part Number Series: UC3715

Manufacturer: Texas Instruments
Win Source Part Number: 806076-UC3715DTR
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Rise / Fall Time (Typ): 30ns, 25ns
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 7V ~ 20V
Part Number Series: UC3715

Buy Now
PMIC - Gate Drivers - UC3715DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UC3715DTR
PMIC - Gate Drivers UC3715DTR
IC GATE DRVR LOW-SIDE 16SOIC

IC GATE DRVR LOW-SIDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 806076-UC3715DTR UC3715DTR
Product Name PMIC - PMIC - Gate Drivers - UC3715DTR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic - Gates and Inverters - 54LS11DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details