Texas Instruments UC2906 Linear Lead-Acid Battery Charger UC2906DW

Description
Linear Lead-Acid Battery Charger 16-SOIC -40 to 70
Request a Quote Datasheet
Description
Linear Lead-Acid Battery Charger 16-SOIC -40 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2906 Linear Lead-Acid Battery Charger - UC2906DW - Texas Instruments
Dallas, TX, United States
UC2906 Linear Lead-Acid Battery Charger
UC2906DW
UC2906 Linear Lead-Acid Battery Charger UC2906DW
Linear Lead-Acid Battery Charger 16-SOIC -40 to 70

Linear Lead-Acid Battery Charger 16-SOIC -40 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - UC2906DW - 1275847-UC2906DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - UC2906DW
1275847-UC2906DW
PMIC - PMIC - Battery Chargers - UC2906DW 1275847-UC2906DW
Manufacturer: Texas Instruments Win Source Part Number: 1275847-UC2906DW Packaging: Tube Mounting Style: SMD Battery Chemistry: Lead Acid Programmable Features: Current Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: UC2906 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1275847-UC2906DW
Packaging: Tube
Mounting Style: SMD
Battery Chemistry: Lead Acid
Programmable Features: Current
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: UC2906
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 40V

Buy Now
PMIC - Battery Chargers - 296-2228-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-2228-5-ND
PMIC - Battery Chargers 296-2228-5-ND
IC BATT CHG LEAD ACID 16SOIC

IC BATT CHG LEAD ACID 16SOIC

Buy Now Datasheet
PMIC - Battery Chargers - UC2906DW - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
UC2906DW
PMIC - Battery Chargers UC2906DW
IC BATT CHG LEAD ACID 16SOIC

IC BATT CHG LEAD ACID 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - UC2906DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
UC2906DW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers UC2906DW
IC BATT CHG LEAD ACID 16SOIC

IC BATT CHG LEAD ACID 16SOIC

Supplier's Site
Battery Chargers - UC2906DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
UC2906DW
Battery Chargers UC2906DW
Charger IC Lead Acid 16-SOIC

Charger IC Lead Acid 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number UC2906DW 1275847-UC2906DW 296-2228-5-ND UC2906DW UC2906DW UC2906DW
Product Name UC2906 Linear Lead-Acid Battery Charger PMIC - PMIC - Battery Chargers - UC2906DW PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Linear
Cell Type Lead Acid Lead Acid Lead Acid Lead Acid; Lead Acid Lead Acid
Features Lead-Free Lead-Free
Package Type PDIP,SOIC,PLCC SOIC 16-SOIC (0.295", 7.50mm Width) SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

BQ24087 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24087DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000PWRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
6 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CDGKG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers