Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination 8-SOIC -20 to 70
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 770264-BQ2000TSN-B5T
Packaging: Reel package
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Family Name: BQ2000TSN-B5TR
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): bq2000TPN-B5; bq2000TPW; BQ2000TSN-B5TRG4; BQ2000TSN-B5G4;
Introduction Date: August 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Charger IC Multi-Chemistry 8-SOIC
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2000TSN-B5TR | 296-49550-1-ND | 770264-BQ2000TSN-B5TR | BQ2000TSN-B5TR | BQ2000TSN-B5TR | BQ2000TSN-B5TR |
| Product Name | BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ2000TSN-B5TR | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,SOIC,TSSOP | 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Cells | 2 to 4 | 1 to 4 | 1 to 4 |