Texas Instruments PMIC - PMIC - Gate Drivers - UC2715DP UC2715DP

Description
Manufacturer: Texas Instruments Win Source Part Number: 901672-UC2715DP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UC271 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC2715DPG4, -UC2715DPG4, UC2715DPG4-ND, -296-12173-5-NDR, -UC2715DPG4-NDR, -296-12173-5-ND, 296-11666-5-ND, 296-11666-5, -296-12173-5, -UC2715DP-NDR, 296-12173-5, 296-12173-5-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901672-UC2715DP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UC271 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC2715DPG4, -UC2715DPG4, UC2715DPG4-ND, -296-12173-5-NDR, -UC2715DPG4-NDR, -296-12173-5-ND, 296-11666-5-ND, 296-11666-5, -296-12173-5, -UC2715DP-NDR, 296-12173-5, 296-12173-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UC2715DP - 901672-UC2715DP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UC2715DP
901672-UC2715DP
PMIC - PMIC - Gate Drivers - UC2715DP 901672-UC2715DP
Manufacturer: Texas Instruments Win Source Part Number: 901672-UC2715DP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UC271 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC2715DPG4, -UC2715DPG4, UC2715DPG4-ND, -296-12173-5-NDR, -UC2715DPG4-NDR, -296-12173-5-ND, 296-11666-5-ND, 296-11666-5, -296-12173-5, -UC2715DP-NDR, 296-12173-5, 296-12173-5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 901672-UC2715DP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UC271
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UC2715DPG4, -UC2715DPG4, UC2715DPG4-ND, -296-12173-5-NDR, -UC2715DPG4-NDR, -296-12173-5-ND, 296-11666-5-ND, 296-11666-5, -296-12173-5, -UC2715DP-NDR, 296-12173-5, 296-12173-5-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 901672-UC2715DP
Product Name PMIC - PMIC - Gate Drivers - UC2715DP
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Hex buffer Schmitt trigger - 74AHCT17APWJ - Nexperia B.V.
Specs
Gate Type Buffer/Driver
Supply Voltage +7.0
Features Schmitt Trigger
View Details