The UC2706DWG4 is a dual-output driver for high-speed PowerMOSFET control, available in a 16-pin SOIC (DW) package with dimensions of 507 mm in length, 12.83 mm in width, and 5080 µm in thickness. It operates over a temperature range of -40°C to 85°C, with a supply voltage of 5 to 40 V and each output capable of sourcing or sinking up to 1.5 A peak. The device features parallel or push-pull output operation, internal deadband inhibition, analog latch shutdown, thermal shutdown protection, and TTL-compatible digital inputs. It includes a flip-flop for single-ended to push-pull conversion and has a rise and fall time of 20 to 60 ns into 1000 pF. The package meets RoHS compliance and is lead-free with a NiPdAu finish.
High Speed MOSFET Drivers with Current Limit 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UC2706DWG4 |
| Product Name | UC2706 High Speed MOSFET Drivers with Current Limit |