Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - DRV8850RGYR DRV8850RGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 090549-DRV8850RGYR Packaging: Reel - TR Features: Slew Rate Controlled Applications: DC Motors, General Purpose, Solenoids Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 2 V to 5.5 V Rds On (Typ): 30 mOhm LS, 35 mOhm HS Load Type: Inductive Current - Peak Output: 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (5.5x3.5) Supply Voltage - Operating: 2 V to 5.5 V Channel Output Current: 5A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 090549-DRV8850RGYR Packaging: Reel - TR Features: Slew Rate Controlled Applications: DC Motors, General Purpose, Solenoids Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 2 V to 5.5 V Rds On (Typ): 30 mOhm LS, 35 mOhm HS Load Type: Inductive Current - Peak Output: 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (5.5x3.5) Supply Voltage - Operating: 2 V to 5.5 V Channel Output Current: 5A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8850RGYR - 090549-DRV8850RGYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8850RGYR
090549-DRV8850RGYR
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8850RGYR 090549-DRV8850RGYR
Manufacturer: Texas Instruments Win Source Part Number: 090549-DRV8850RGYR Packaging: Reel - TR Features: Slew Rate Controlled Applications: DC Motors, General Purpose, Solenoids Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 2 V to 5.5 V Rds On (Typ): 30 mOhm LS, 35 mOhm HS Load Type: Inductive Current - Peak Output: 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (5.5x3.5) Supply Voltage - Operating: 2 V to 5.5 V Channel Output Current: 5A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090549-DRV8850RGYR
Packaging: Reel - TR
Features: Slew Rate Controlled
Applications: DC Motors, General Purpose, Solenoids
Mounting: SMD (SMT)
Technology: NMOS
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 2 V to 5.5 V
Rds On (Typ): 30 mOhm LS, 35 mOhm HS
Load Type: Inductive
Current - Peak Output: 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-VQFN (5.5x3.5)
Supply Voltage - Operating: 2 V to 5.5 V
Channel Output Current: 5A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 090549-DRV8850RGYR
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - DRV8850RGYR
Supply Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53358BD12749-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CGS74B304V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 74AHCT2G125DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details