Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - DRV8870DDAR DRV8870DDAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034180-DRV8870DDAR Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, UVLO Voltage - Load: 6.5 V to 45 V Rds On (Typ): 565 mOhm LS + HS Load Type: Inductive Current - Peak Output: 3.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO PowerPad Supply Voltage - Operating: 0 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034180-DRV8870DDAR Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, UVLO Voltage - Load: 6.5 V to 45 V Rds On (Typ): 565 mOhm LS + HS Load Type: Inductive Current - Peak Output: 3.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO PowerPad Supply Voltage - Operating: 0 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8870DDAR - 1034180-DRV8870DDAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8870DDAR
1034180-DRV8870DDAR
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8870DDAR 1034180-DRV8870DDAR
Manufacturer: Texas Instruments Win Source Part Number: 1034180-DRV8870DDAR Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, UVLO Voltage - Load: 6.5 V to 45 V Rds On (Typ): 565 mOhm LS + HS Load Type: Inductive Current - Peak Output: 3.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO PowerPad Supply Voltage - Operating: 0 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1034180-DRV8870DDAR
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: NMOS
Fault Protection: Current Limiting, Over Temperature, UVLO
Voltage - Load: 6.5 V to 45 V
Rds On (Typ): 565 mOhm LS + HS
Load Type: Inductive
Current - Peak Output: 3.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 0 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1034180-DRV8870DDAR
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - DRV8870DDAR
Supply Voltage 0.0 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-CSD95410RRBTTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 41-PowerTFQFN
Packing Method Tape Reel
View Details
3 suppliers
Clock Buffers, Drivers - SI53354BD11308-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - A6810EA-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Specialty Logic - 1727-74AUP1Z04GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details