Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM20125QMHE/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) |
| Life Cycle Stage | Active |
| Output Voltage | 0.8000 to 5 volts |