The LM22671-Q1 is an automotive-grade, 42 V, 500 mA step-down voltage regulator with adjustable switching frequency, designed for industrial, telecom, and embedded systems. It features a fixed 5 V output, an HSOP-8 package with an exposed thermal pad, and operates over a junction temperature range of -40°C to 125°C. The device includes integrated boot-strap diode, precision enable, adjustable soft-start, and ambient temperature compensation, with voltage mode control and 500 kHz default switching frequency. It is AEC-Q100 Grade 1 qualified.
500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 778666-LM22671QMR-5.
Series: Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO PowerPad
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LM22671MR-5.0/NOPB; LM22671QMRX-5.0/NOPB
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK 5V 500MA 8SOPWR
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-PowerSOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK 5V 500MA 8SOPWR
SWITCHING REG, VOLTAGE-MODE, 0.9
| Texas Instruments | Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22671QMR-5.0/NOPB | 778666-LM22671QMR-5.0/NOPB | LM22671QMR-5.0/NOPB-ND | 815-LM22671QMR-5.0/NOPB | LM22671QMR-5.0/NOPB | LM22671QMR-5.0/NOPB | LM22671QMR-5.0/NOPB | LM22671QMR-5.0/NOPB |
| Product Name | LM22671-Q1 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22671QMR-5.0/NOPB | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 5V 500MA 8SOPWR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SO PowerPAD | SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154, 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts |