Texas Instruments BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 BQ20Z90DBT-V150

Description
SBS v1.1 Compliant Gas Gauge for Use With the bq29330 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS v1.1 Compliant Gas Gauge for Use With the bq29330 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Dallas, TX, United States
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330
BQ20Z90DBT-V150
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 BQ20Z90DBT-V150
SBS v1.1 Compliant Gas Gauge for Use With the bq29330 30-TSSOP -40 to 85

SBS v1.1 Compliant Gas Gauge for Use With the bq29330 30-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z90DBT-V150 - 1154079-BQ20Z90DBT-V150 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z90DBT-V150
1154079-BQ20Z90DBT-V150
PMIC - PMIC - Battery Management - BQ20Z90DBT-V150 1154079-BQ20Z90DBT-V150
Manufacturer: Texas Instruments Win Source Part Number: 1154079-BQ20Z90DBT-V 150 Series: Impedance Track Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 30-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-TSSOP Alternative Parts (Cross-Reference): BQ20Z90DBTR-V150; BQ20Z90DBTR-V150G4; BQ20Z90DBT-V150; BQ40Z50RSMR-R1; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154079-BQ20Z90DBT-V150
Series: Impedance Track
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 30-TFSOP (0.173", 4.40mm Width)
Function: Battery Monitor
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): BQ20Z90DBTR-V150; BQ20Z90DBTR-V150G4; BQ20Z90DBT-V150; BQ40Z50RSMR-R1;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ20Z90DBT-V150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z90DBT-V150
Battery Management BQ20Z90DBT-V150
Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z90DBT-V150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z90DBT-V150
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z90DBT-V150
IC GAS GAUGE FOR BQ29330 30TSSOP

IC GAS GAUGE FOR BQ29330 30TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z90DBT-V150 1154079-BQ20Z90DBT-V150 BQ20Z90DBT-V150 BQ20Z90DBT-V150
Product Name BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 PMIC - PMIC - Battery Management - BQ20Z90DBT-V150 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type TSSOP SSOP SOP; 30-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24165YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 5000 µA
View Details