Rochester Electronics Logic - Logic - Shift Registers - 54LS164DMQB 54LS164DMQB

Description
Manufacturer: National Semiconductor Win Source Part Number: 907412-54LS164DMQB Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 907412-54LS164DMQB Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 54LS164DMQB - 907412-54LS164DMQB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 54LS164DMQB
907412-54LS164DMQB
Logic - Logic - Shift Registers - 54LS164DMQB 907412-54LS164DMQB
Manufacturer: National Semiconductor Win Source Part Number: 907412-54LS164DMQB Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 907412-54LS164DMQB
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - 54LS164DMQB - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
54LS164DMQB
Logic - Shift Registers 54LS164DMQB
SERIAL IN PARALLEL OUT

SERIAL IN PARALLEL OUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 907412-54LS164DMQB 54LS164DMQB
Product Name Logic - Logic - Shift Registers - 54LS164DMQB Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195E - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595BZX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT8016-1 SOT8016-1
View Details
6 suppliers