The TWL6032 is a fully integrated power management integrated circuit with power path and battery charger for portable devices, housed in a 155-pin DSBGA package measuring 5.21 mm × 5.36 mm with a 0.4-mm ball pitch. It includes five buck converters, eleven LDO regulators, a USB OTG module, a backup battery charger, a 12-bit ADC, a Coulomb counter, and a real-time clock with three 32-kHz outputs. The device supports USB 2.0, USB Battery Charging 1.2, and JEITA guidelines, operates from -40°C to 85°C, and features programmable power sequencing via OTP memory. The TWL6032A2B6YFFR is an active variant with these specifications.
Fully Integrated Power Management With Power Path and Battery Charger 155-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TWL6032A2B6YFFR |
| Product Name | TWL6032 Fully Integrated Power Management With Power Path and Battery Charger |
| Package Type | Other; DSBGA |