The LM10011 is a precision digitally programmable current DAC designed to control the output voltage of DC/DC converters via a 6-bit or 4-bit VID interface, with programmable start-up current from 0 to 56.4 µA. It operates from a 2.97V to 5.5V supply and provides 1.0% output current accuracy from 0°C to 100°C and 1.25% accuracy from -40°C to 125°C. The device is packaged in a 10-pin WSON with a 3.00mm × 3.00mm body size, is footprint-compatible
1% Accuracy 4/6-Bit VID Voltage Programmer for Point of Load Regulator w/ Adj Start-Up Current 10-WSON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | LM10011SDX/NOPB |
| Product Name | LM10011 1% Accuracy 4/6-Bit VID Voltage Programmer for Point of Load Regulator w/ Adj Start-Up Current |
| Package Type | Other; WSON |