Video Digitizer IC I²C 100-HTQFP (14x14) Package
Manufacturer: Texas Instruments
Win Source Part Number: 1275051-TVP70025IPZP
Packaging: Tape and Reel
Type: Video Digitizer
Mounting Style: SMD
Applications: LCD TV/Monitor
Categories: Integrated Circuits
Supplier Device Package: 100-HTQFP (14x14)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-TQFP Exposed Pad
Alternative Parts (Cross-Reference): TVP70025IPZP;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: TVP70025
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Triple 10-Bit 90-MSPS Video and Graphics Digitizer With Horizontal PLL 100-HTQFP -40 to 85 Product overview: TVP70025IPZPR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TVP70025IPZPR can be used for catalog matching and distributor lookup.
IC VIDEO DIGITIZER 100HTQFP
IC VIDEO DIGITIZER 100HTQFP
Video Digitizer IC I²C 100-HTQFP (14x14) Package
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TVP70025IPZPR-ND | 1275051-TVP70025IPZPR | 684-TVP70025IPZPR | TVP70025IPZPR | TVP70025IPZPR | TVP70025IPZPR |
| Product Name | Linear - Linear - Video Processing - TVP70025IPZPR | Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |