Manufacturer: Semtech Corporation
Win Source Part Number: 775434-GS3440-INE3
Packaging: Tray
Type: Cable Equalizer
Package: 16-VQFN Exposed Pad
Applications: Video
Mounting: SMD
Family Name: GS3440
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): LMH0044SQE; LMH0044SQ; LMH0044SQX/NOPB; LMH0044SQX;
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
Line Equalizer, BICMOS, VQFN, Surface Mount Product overview: GS3440-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS3440-INE3 can be used for catalog matching and distributor lookup.
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
IC VIDEO CABLE EQUALIZER 16QFN
IC VIDEO CABLE EQUALIZER 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 775434-GS3440-INE3 | GS3440-INE3-ND | 684-GS3440-INE3 | GS3440-INE3 | GS3440-INE3 | GS3440-INE3 |
| Product Name | Linear - Linear - Video Processing - GS3440-INE3 | SMD VQFN Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |